LG logo

LG F4DV7009S2S washer dryer Freestanding Front-load Stainless steel E

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63363
Info modified on:
27 May 2024, 15:42:23
Short summary description LG F4DV7009S2S washer dryer Freestanding Front-load Stainless steel E:

LG F4DV7009S2S, Front-load, Freestanding, Stainless steel, Left, LED, 13.2 lbs (6 kg)

Long summary description LG F4DV7009S2S washer dryer Freestanding Front-load Stainless steel E:

LG F4DV7009S2S. Loading type: Front-load, Appliance placement: Freestanding, Product color: Stainless steel. Drying capacity: 13.2 lbs (6 kg), Maximum spin speed: 1360 RPM, Spin-drying class: A. Door opening angle: 150°. Energy efficiency class (washing): A, Energy efficiency class (washing & drying): E, Water consumption washing per cycle: 50 L. Depth: 22.2" (565 mm), Width: 23.6" (600 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.