LG logo

LG F4DN409S1 washer dryer Freestanding Front-load White E

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68544
Info modified on:
04 Mar 2025, 15:39:30
Short summary description LG F4DN409S1 washer dryer Freestanding Front-load White E:

LG F4DN409S1, Front-load, Freestanding, White, Left, Rotary, Touch, LED

Long summary description LG F4DN409S1 washer dryer Freestanding Front-load White E:

LG F4DN409S1. Loading type: Front-load, Appliance placement: Freestanding, Product color: White. Drying capacity: 11 lbs (5 kg), Maximum spin speed: 1400 RPM, Spin-drying class: B. Energy efficiency class (washing): D, Energy efficiency class (washing & drying): E, Water consumption washing per cycle: 50 L. Country of origin: Poland. Depth: 22.2" (565 mm), Width: 23.6" (600 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.