LG logo

LG F2J6HM0W washer dryer Freestanding Front-load White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14347
Info modified on:
27 May 2024, 13:17:34
Short summary description LG F2J6HM0W washer dryer Freestanding Front-load White:

LG F2J6HM0W, Front-load, Freestanding, White, Left, Rotary, Touch, LED

Long summary description LG F2J6HM0W washer dryer Freestanding Front-load White:

LG F2J6HM0W. Loading type: Front-load, Appliance placement: Freestanding, Product color: White. Drying capacity: 8.82 lbs (4 kg), Maximum spin speed: 1200 RPM, Spin-drying class: B. Water consumption washing per cycle: 80 L, Water consumption washing & drying per cycle: 125 L, Energy consumption washing per cycle: 1.02 kWh. Energy efficiency class (old): B. Depth: 17.7" (450 mm), Width: 23.6" (600 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.