location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG F14WM10TT6 washing machine Front-load 22 lbs (10 kg) 1400 RPM Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F14WM10TT6
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F14WM10TT6 show
Show alternative article codes used in the online market place
Category:
Machines used for washing clothes.
Washing Machines Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57613
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:54:17
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG F14WM10TT6 washing machine Front-load 22 lbs (10 kg) 1400 RPM Black, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding Front-load 22 lbs (10 kg) 1400 RPM Black, Stainless steel
  • - Built-in display
  • - Hygiene/anti-allergy, Cotton, Easy care, Wool, Mix, Night, Quick, Sport, Steam, Delicate/silk
  • - AquaStop function Load balancing system
  • - Half-load Delayed start timer Remaining time indication Child lock
  • - Spin-drying class: A
  • - 73 dB
More>>>
Short summary description LG F14WM10TT6 washing machine Front-load 22 lbs (10 kg) 1400 RPM Black, Stainless steel:
This short summary of the LG F14WM10TT6 washing machine Front-load 22 lbs (10 kg) 1400 RPM Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

LG F14WM10TT6, Front-load, 22 lbs (10 kg), A, 73 dB, 1400 RPM, 143 kWh

Long summary description LG F14WM10TT6 washing machine Front-load 22 lbs (10 kg) 1400 RPM Black, Stainless steel:
This is an auto-generated long summary of LG F14WM10TT6 washing machine Front-load 22 lbs (10 kg) 1400 RPM Black, Stainless steel based on the first three specs of the first five spec groups.

LG F14WM10TT6. Loading type: Front-load. Drum capacity: 22 lbs (10 kg), Spin-drying class: A, Noise level (spin): 73 dB. Washing class: A. Noise level (wash): 55 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 143 kWh, Annual water consumption washing: 9900 L. Product color: Black, Stainless steel. Width: 23.6" (600 mm), Depth: 24" (610 mm), Height: 33.5" (850 mm)

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product color *
Black, Stainless steel
Inverter technology
Yes
Built-in display *
Yes
Control type *
Buttons, Rotary
Door hinge *
Left
Motor type
Beltless
Performance
Drum capacity *
22 lbs (10 kg)
Maximum spin speed *
1400 RPM
Spin-drying class *
A
Number of washing programs *
14
Noise level (spin) *
73 dB
Noise level (wash) *
55 dB
Delayed start timer *
Yes
Delay start (max)
19 h
Cycle time (max)
296 min
Washing programs *
Hygiene/anti-allergy, Cotton, Easy care, Wool, Mix, Night, Quick, Sport, Steam, Delicate/silk
Half-load
Yes
Adjustable spin speed
Yes
Minimum spin speed
400 RPM
Load balancing system *
Yes
AquaStop function *
Yes
Residual moisture
44%
Adjustable temperature
Yes
Stain remover option
Yes
Wi-Fi controlled
Yes
Ergonomics
Child lock *
Yes
Auto diagnostic
Yes
TurboWash
Yes
Remaining time indication *
Yes
Brand-specific features
LG technologies (clothes care)
Inverter Direct Drive Motor
Power
Energy efficiency class (old)
A+++
Energy consumption washing per cycle
0.7 kWh
Power consumption (standby)
0.45 W
Power consumption (off)
0.45 W
Weight & dimensions
Width
23.6" (600 mm)
Depth
24" (610 mm)
Height
33.5" (850 mm)
Weight
154.3 lbs (70 kg)
Packaging data
Package width
26" (660 mm)
Package depth
27.8" (705 mm)
Package height
34.8" (885 mm)
Package weight
160.9 lbs (73 kg)
Other features
Washing class
A
Annual energy consumption washing
143 kWh
Annual water consumption washing
9900 L
Brand Image Article code product Stock Price from
LG F4J7TY1W washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White LG F4J7TY1W washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White
(show image)
F4J7TY1W F4J7TY1W 0.00
(excl. VAT)
0 (incl. VAT)
LG F4J5QN3W washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White LG F4J5QN3W washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White
(show image)
F4J5QN3W F4J5QN3W 0.00
(excl. VAT)
0 (incl. VAT)