LG logo

LG F14WD96TH2 washer dryer Freestanding Front-load Black, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91747
Info modified on:
14 Mar 2024, 19:44:54
Short summary description LG F14WD96TH2 washer dryer Freestanding Front-load Black, White:

LG F14WD96TH2, Front-load, Freestanding, Black, White, Left, Buttons, Touch, LED

Long summary description LG F14WD96TH2 washer dryer Freestanding Front-load Black, White:

LG F14WD96TH2. Loading type: Front-load, Appliance placement: Freestanding, Product color: Black, White. Drying capacity: 13.2 lbs (6 kg), Maximum spin speed: 1400 RPM, Washing capacity: 19.8 lbs (9 kg). Water consumption washing per cycle: 55 L, Water consumption washing & drying per cycle: 140 L, Energy consumption washing per cycle: 1.17 kWh. Water consumption per cycle: 140 L. Depth: 24" (610 mm), Width: 23.6" (600 mm), Height: 33.5" (850 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.