LG logo

LG F14A8TDS washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78269
Info modified on:
06 Oct 2023, 15:50:33
Short summary description LG F14A8TDS washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White:

LG F14A8TDS, Front-load, 17.6 lbs (8 kg), A, 73 dB, 1400 RPM, 192 kWh

Long summary description LG F14A8TDS washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White:

LG F14A8TDS. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: A, Noise level (spin): 73 dB. Washing class: A. Noise level (wash): 55 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 192 kWh, Annual water consumption washing: 11000 L. Product color: White. Width: 23.6" (600 mm), Depth: 23.2" (590 mm), Height: 33.1" (842 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.