LG logo

LG F1496AD3 washer dryer Freestanding Front-load White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111593
Info modified on:
27 May 2024, 13:02:49
Short summary description LG F1496AD3 washer dryer Freestanding Front-load White:

LG F1496AD3, Front-load, Freestanding, White, Left, Buttons, Rotary, LED

Long summary description LG F1496AD3 washer dryer Freestanding Front-load White:

LG F1496AD3. Loading type: Front-load, Appliance placement: Freestanding, Product color: White. Drying capacity: 8.82 lbs (4 kg), Maximum spin speed: 1400 RPM, Spin-drying class: A. Water consumption washing per cycle: 56 L, Water consumption washing & drying per cycle: 100 L, Energy consumption washing per cycle: 1.36 kWh. Depth: 21.7" (550 mm), Width: 23.6" (600 mm), Height: 33.5" (850 mm). Washing class: A, Annual energy consumption washing: 272 kWh, Annual water consumption washing: 13000 L

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.