LG logo

LG F1443KDS washing machine Front-load 24.3 lbs (11 kg) 1400 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79466
Info modified on:
06 Dec 2021, 12:35:42
Short summary description LG F1443KDS washing machine Front-load 24.3 lbs (11 kg) 1400 RPM White:

LG F1443KDS, Front-load, 24.3 lbs (11 kg), A, 1400 RPM, 256 kWh, 12000 L

Long summary description LG F1443KDS washing machine Front-load 24.3 lbs (11 kg) 1400 RPM White:

LG F1443KDS. Loading type: Front-load. Drum capacity: 24.3 lbs (11 kg), Spin-drying class: A. Washing class: A. Maximum spin speed: 1400 RPM. Annual energy consumption washing: 256 kWh, Annual water consumption washing: 12000 L. Product color: White. Width: 23.6" (600 mm), Depth: 25.2" (640 mm), Height: 33.1" (842 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.