LG logo

LG F14164WH washing machine Front-load 24.3 lbs (11 kg) 1400 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62370
Info modified on:
06 Oct 2023, 15:50:33
Short summary description LG F14164WH washing machine Front-load 24.3 lbs (11 kg) 1400 RPM White:

LG F14164WH, Front-load, 24.3 lbs (11 kg), A, 64 dB, 1400 RPM, 270 kWh

Long summary description LG F14164WH washing machine Front-load 24.3 lbs (11 kg) 1400 RPM White:

LG F14164WH. Loading type: Front-load. Drum capacity: 24.3 lbs (11 kg), Spin-drying class: A, Noise level (spin): 64 dB. Washing class: A. Noise level (wash): 53 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 270 kWh, Annual water consumption washing: 11000 L. Product color: White. Width: 23.6" (600 mm), Depth: 24.4" (620 mm), Height: 32" (812 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.