LG logo

LG F12U2TDN0 washing machine Front-load 17.6 lbs (8 kg) 1200 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36498
Info modified on:
27 May 2024, 12:03:51
Short summary description LG F12U2TDN0 washing machine Front-load 17.6 lbs (8 kg) 1200 RPM White:

LG F12U2TDN0, Front-load, 17.6 lbs (8 kg), B, 72 dB, 1200 RPM, 117 kWh

Long summary description LG F12U2TDN0 washing machine Front-load 17.6 lbs (8 kg) 1200 RPM White:

LG F12U2TDN0. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: B, Noise level (spin): 72 dB, Noise level (wash): 52 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 117 kWh, Annual water consumption washing: 9000 L. Product color: White. Width: 23.6" (600 mm), Depth: 22.8" (580 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.