LG F12B8TDW, Front-load, 17.6 lbs (8 kg), B, 67 dB, 1200 RPM, 198 kWh
LG F12B8TDW. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: B, Noise level (spin): 67 dB. Washing class: A. Noise level (wash): 54 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 198 kWh, Annual water consumption washing: 10200 L. Product color: White. Width: 23.6" (600 mm), Depth: 21.7" (550 mm), Height: 33.1" (842 mm)