LG logo

LG F1256QD washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97846
Info modified on:
06 Dec 2021, 12:35:42
Short summary description LG F1256QD washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White:

LG F1256QD, Front-load, 15.4 lbs (7 kg), B, 1200 RPM, White

Long summary description LG F1256QD washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White:

LG F1256QD. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: B. Washing class: A. Noise level (wash): 67 dB, Maximum spin speed: 1200 RPM. Product color: White. Width: 23.6" (600 mm), Depth: 21.7" (550 mm), Height: 33.1" (842 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.