LG logo

LG F1255FD washing machine Front-load 33.1 lbs (15 kg) 1200 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136611
Info modified on:
27 May 2024, 11:50:56
Short summary description LG F1255FD washing machine Front-load 33.1 lbs (15 kg) 1200 RPM White:

LG F1255FD, Front-load, 33.1 lbs (15 kg), B, 78 dB, 1200 RPM, 386 kWh

Long summary description LG F1255FD washing machine Front-load 33.1 lbs (15 kg) 1200 RPM White:

LG F1255FD. Loading type: Front-load. Drum capacity: 33.1 lbs (15 kg), Spin-drying class: B, Noise level (spin): 78 dB. Washing class: A. Noise level (wash): 57 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 386 kWh, Annual water consumption washing: 15950 L. Product color: White. Width: 27" (686 mm), Depth: 29.8" (756 mm), Height: 38.7" (983 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.