LG logo

LG F10B8NDA washing machine Front-load 13.2 lbs (6 kg) 1000 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48951
Info modified on:
06 Oct 2023, 15:50:40
Short summary description LG F10B8NDA washing machine Front-load 13.2 lbs (6 kg) 1000 RPM White:

LG F10B8NDA, Front-load, 13.2 lbs (6 kg), B, 72 dB, 1000 RPM, 150 kWh

Long summary description LG F10B8NDA washing machine Front-load 13.2 lbs (6 kg) 1000 RPM White:

LG F10B8NDA. Loading type: Front-load. Drum capacity: 13.2 lbs (6 kg), Spin-drying class: B, Noise level (spin): 72 dB. Washing class: A. Noise level (wash): 56 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 150 kWh, Annual water consumption washing: 9500 L. Product color: White. Width: 23.6" (600 mm), Depth: 17.3" (440 mm), Height: 33.1" (842 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.