LG logo

LG F1022ND washing machine Front-load 13.2 lbs (6 kg) 1000 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25906
Info modified on:
06 Dec 2021, 12:35:40
Short summary description LG F1022ND washing machine Front-load 13.2 lbs (6 kg) 1000 RPM White:

LG F1022ND, Front-load, 13.2 lbs (6 kg), 1000 RPM, White

Long summary description LG F1022ND washing machine Front-load 13.2 lbs (6 kg) 1000 RPM White:

LG F1022ND. Loading type: Front-load. Drum capacity: 13.2 lbs (6 kg). Washing class: A. Maximum spin speed: 1000 RPM. Product color: White. Width: 23.6" (600 mm), Depth: 17.3" (440 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.