LG F0J5TN3W, Front-load, 17.6 lbs (8 kg), B, 72 dB, 1000 RPM, 132 kWh
LG F0J5TN3W. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: B, Noise level (spin): 72 dB, Noise level (wash): 55 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 132 kWh, Annual water consumption washing: 10700 L. Product color: White. Width: 23.6" (600 mm), Depth: 22" (560 mm), Height: 33.5" (850 mm)