LG logo

LG Optimus L5 II E460 4" Single SIM Android 4.1.2 3G 0.5 GB 4 GB 1700 mAh Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12636
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG Optimus L5 II E460 4" Single SIM Android 4.1.2 3G 0.5 GB 4 GB 1700 mAh Black:

LG Optimus L5 II E460, 4", 0.5 GB, 4 GB, 5 MP, Android 4.1.2, Black

Long summary description LG Optimus L5 II E460 4" Single SIM Android 4.1.2 3G 0.5 GB 4 GB 1700 mAh Black:

LG Optimus L5 II E460. Display diagonal: 4", Display resolution: 800 x 480 pixels. Processor frequency: 1 GHz, Processor family: Qualcomm, Processor model: MT6575. RAM capacity: 0.5 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.1.2. Battery capacity: 1700 mAh. Product color: Black. Weight: 3.64 oz (103.3 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.