LG E2242TC-BN, 21.5", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black
LG E2242TC-BN. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting. Product color: Black