LG E2040T-PN, 20", 1600 x 900 pixels, 5 ms, Black
LG E2040T-PN. Display diagonal: 20", Display resolution: 1600 x 900 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 160°. Product color: Black