LG logo

LG E1941S-BN computer monitor 18.5" 1366 x 768 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
184280
Info modified on:
19 Feb 2024, 19:06:00
Short summary description LG E1941S-BN computer monitor 18.5" 1366 x 768 pixels Black:

LG E1941S-BN, 18.5", 1366 x 768 pixels, 5 ms, Black

Long summary description LG E1941S-BN computer monitor 18.5" 1366 x 768 pixels Black:

LG E1941S-BN. Display diagonal: 18.5", Display resolution: 1366 x 768 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.