LG logo

LG E1911S-BN computer monitor 18.5" 1366 x 768 pixels HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30545
Info modified on:
08 Dec 2023, 13:13:23
Short summary description LG E1911S-BN computer monitor 18.5" 1366 x 768 pixels HD Black:

LG E1911S-BN, 18.5", 1366 x 768 pixels, HD, LED, 5 ms, Black

Long summary description LG E1911S-BN computer monitor 18.5" 1366 x 768 pixels HD Black:

LG E1911S-BN. Display diagonal: 18.5", Display resolution: 1366 x 768 pixels, HD type: HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 160°, Viewing angle, vertical: 170°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.