LG E09EL.UA3, Air conditioner outdoor unit, Silver, Cooling, Heating, R410A, 590.6" (15 m), -10 - 48 °C
LG E09EL.UA3. Type: Air conditioner outdoor unit, Product color: Silver, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): A, Annual energy consumption (cooling): 149 kWh, Annual energy consumption (heating) (Average heating season): 1179 kWh. Outdoor unit noise level: 65 dB, Outdoor unit width: 28.2" (71.7 cm), Outdoor unit depth: 9.06" (23 cm). Energy efficiency class (cooling): A+