LG logo

LG E09EL.NSH air conditioner Air conditioner indoor unit White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90363
Info modified on:
12 Dec 2024, 14:14:47
Short summary description LG E09EL.NSH air conditioner Air conditioner indoor unit White:

LG E09EL.NSH, Air conditioner indoor unit, White, Cooling, Heating, 2500 W, 3200 W, A

Long summary description LG E09EL.NSH air conditioner Air conditioner indoor unit White:

LG E09EL.NSH. Type: Air conditioner indoor unit, Product color: White, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): A, Annual energy consumption (cooling): 149 kWh, Annual energy consumption (heating) (Average heating season): 1179 kWh. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 58 dB, Indoor unit width: 31.4" (79.8 cm). Energy efficiency class (cooling): A+

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.