LG DVS450H, 24-bit/192kHz, MP3, WMA, 16.9 x 8.35 x 2.05" (430 x 212 x 52 mm), DVD (PAL / NTSC), DVD+RW / +R, DUAL Disc (DVD/CD Hybrid Disc), DVD-RW / -R, CD-R/-RW, JPEG / MP3 /...
LG DVS450H. Audio D/A Converter (DAC): 24-bit/192kHz. Audio formats supported: MP3, WMA. Dimensions (WxDxH): 16.9 x 8.35 x 2.05" (430 x 212 x 52 mm), Playback formats: DVD (PAL / NTSC), DVD+RW / +R, DUAL Disc (DVD/CD Hybrid Disc), DVD-RW / -R, CD-R/-RW, JPEG / MP3 /...