LG logo

LG DV497H DVD/Blu-Ray player DVD recorder Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105756
Info modified on:
21 Oct 2022, 10:24:54
Short summary description LG DV497H DVD/Blu-Ray player DVD recorder Black:

LG DV497H, 12-bit/108MHz, WMA, 12 W, 1 W, Digital, 19.3 x 11.7 x 3.23" (490 x 296 x 82 mm)

Long summary description LG DV497H DVD/Blu-Ray player DVD recorder Black:

LG DV497H. Video D/A Converter (DAC): 12-bit/108MHz. Audio formats supported: WMA. Power consumption (typical): 12 W, Power consumption (standby): 1 W. Volume control: Digital. Package dimensions (WxDxH): 19.3 x 11.7 x 3.23" (490 x 296 x 82 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.