LG logo

LG DSN8YG Black 3.1.2 channels 440 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74830
Info modified on:
23 Jun 2023, 14:27:40
Short summary description LG DSN8YG Black 3.1.2 channels 440 W:

LG DSN8YG, 3.1.2 channels, 440 W, DTS:X, Dolby Atmos, 220 W, 4 Ω, 4 Ω

Long summary description LG DSN8YG Black 3.1.2 channels 440 W:

LG DSN8YG. Audio output channels: 3.1.2 channels, RMS rated power: 440 W, Audio decoders: DTS:X, Dolby Atmos. Soundbar speaker RMS power: 220 W, Impedance: 4 Ω, Tweeter impedance: 4 Ω. Subwoofer connectivity: Wireless, Subwoofer RMS power: 220 W, Subwoofer impedance: 3 Ω. Product color: Black, Display type: LCD, Audio formats supported: AAC, FLAC, MP3, OGG, WAV. Connectivity technology: Wired & Wireless

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.