LG logo

LG DSN4.DDEULLK soundbar speaker Black 2.1 channels

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5670
Info modified on:
30 Mar 2025, 15:03:38
Short summary description LG DSN4.DDEULLK soundbar speaker Black 2.1 channels:

LG DSN4.DDEULLK, 2.1 channels, DTS Digital Surround, Dolby Digital, 4 Ω, 20", Wireless, 3 Ω

Long summary description LG DSN4.DDEULLK soundbar speaker Black 2.1 channels:

LG DSN4.DDEULLK. Audio output channels: 2.1 channels, Audio decoders: DTS Digital Surround, Dolby Digital. Impedance: 4 Ω, Tweeter diameter (imperial): 20". Subwoofer connectivity: Wireless, Subwoofer impedance: 3 Ω, Woofer diameter (subwoofer): 6". Product color: Black, Display type: LCD, Audio formats supported: FLAC, LPCM, MP3, OGG, WAV, WMA. Soundbar power consumption: 23 W, Subwoofer power consumption: 33 W, Power consumption (standby): 0.5 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.