LG DVD Recorder DR7400, NTSC, PAL, 10-bit/27MHz, 24-bit/96kHz, MP3, DVD, 1 discs
LG DVD Recorder DR7400. Analog signal format system: NTSC, PAL, Video D/A Converter (DAC): 10-bit/27MHz. Audio D/A Converter (DAC): 24-bit/96kHz. Audio formats supported: MP3. Disc types supported: DVD, Number of optical discs: 1 discs. Weight: 8.38 lbs (3.8 kg)