LG logo

LG DP522 DVD player Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77804
Info modified on:
21 Nov 2019, 17:17:09
Short summary description LG DP522 DVD player Black:

LG DP522, Dolby Digital, DTS, DIVX, MPEG4, MP3, CD audio, CD, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-ROM, DVD-RW, 1 discs

Long summary description LG DP522 DVD player Black:

LG DP522. Audio decoders: Dolby Digital, DTS. Video formats supported: DIVX, MPEG4, Audio formats supported: MP3. Playback disc formats: CD audio, Playback disc types: CD, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-ROM, DVD-RW, Number of optical discs: 1 discs. Power consumption (typical): 8 W, Power consumption (standby): 1 W. Width: 16.9" (430 mm), Depth: 7.68" (195 mm), Height: 1.38" (35 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.