Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118975
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG DP1W:

LG DP1W, BMP, GIF, JPG, PNG, TIF, asf, avi, dat, divx, H.264, mkv, mov, mp4, mpeg, mpg, vob, xvid, ASS, PGS, SMI, SRT, SSA, SUB, AAC, MP3, OGG, WAV, WMA, 1920 x 1080 pixels, DLNA v1.5 DMP, Wi-Fi

Long summary description LG DP1W:

LG DP1W. Image formats supported: BMP, GIF, JPG, PNG, TIF, Video compression formats: asf, avi, dat, divx, H.264, mkv, mov, mp4, mpeg, mpg, vob, xvid, Subtitle formats supported: ASS, PGS, SMI, SRT, SSA, SUB. Video capture resolution (max): 1920 x 1080 pixels. Networking features: DLNA v1.5 DMP, Wi-Fi. Power requirements: DC 12V / 2A. Width: 10.4" (265 mm), Depth: 1.02" (26 mm), Height: 3.46" (88 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.