Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78037
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG DP1B:

LG DP1B, BMP, GIF, JPG, PNG, TIF, asf, avi, dat, divx, H.264, mkv, mov, mp4, mpeg, mpg, vob, xvid, ASS, PGS, SMI, SRT, SSA, SUB, AAC, MP3, OGG, WAV, WMA, 1920 x 1080 pixels, DLNA v1.5 DMP

Long summary description LG DP1B:

LG DP1B. Image formats supported: BMP, GIF, JPG, PNG, TIF, Video compression formats: asf, avi, dat, divx, H.264, mkv, mov, mp4, mpeg, mpg, vob, xvid, Subtitle formats supported: ASS, PGS, SMI, SRT, SSA, SUB. Video capture resolution (max): 1920 x 1080 pixels. Networking features: DLNA v1.5 DMP. Power requirements: DC 12V / 2A. Width: 10.4" (265 mm), Depth: 1.02" (26 mm), Height: 3.46" (88 mm)

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.