LG logo

LG DM2780D computer monitor 27" 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79981
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG DM2780D computer monitor 27" 1920 x 1080 pixels Full HD LED Black:

LG DM2780D, 27", 1920 x 1080 pixels, LED, 3D, 5 ms, Black

Long summary description LG DM2780D computer monitor 27" 1920 x 1080 pixels Full HD LED Black:

LG DM2780D. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. 3D, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.