LG logo

LG DM2752 LED display 27" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92410
Info modified on:
25 Nov 2022, 10:14:45
Short summary description LG DM2752 LED display 27" 1920 x 1080 pixels Full HD Black:

LG DM2752, 27", 1920 x 1080 pixels, Full HD, LED, 3D, Black

Long summary description LG DM2752 LED display 27" 1920 x 1080 pixels Full HD Black:

LG DM2752. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. 3D. USB hub version: 2.0. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.