LG logo

LG DFC512FP dishwasher Freestanding 14 place settings E

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115801
Info modified on:
27 May 2024, 15:06:39
Short summary description LG DFC512FP dishwasher Freestanding 14 place settings E:

LG DFC512FP, Freestanding, Full size (60 cm), Metallic, 14 place settings, C, 46 dB

Long summary description LG DFC512FP dishwasher Freestanding 14 place settings E:

LG DFC512FP. Appliance placement: Freestanding, Product size: Full size (60 cm), Door color: Metallic. Number of place settings: 14 place settings, Noise emission class: C, Noise level: 46 dB. Energy efficiency class: E, Water consumption per cycle: 9.9 L, Energy consumption per 100 cycles: 95 kWh. Width: 23.5" (598 mm), Depth: 23.6" (600 mm), Height: 33.3" (845 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.