LG logo

LG DF415HSS dishwasher Semi built-in 14 place settings

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73934
Info modified on:
27 May 2024, 14:26:33
Short summary description LG DF415HSS dishwasher Semi built-in 14 place settings:

LG DF415HSS, Semi built-in, Full size (60 cm), Stainless steel, Stainless steel, LED, Drawer

Long summary description LG DF415HSS dishwasher Semi built-in 14 place settings:

LG DF415HSS. Appliance placement: Semi built-in, Product size: Full size (60 cm), Door color: Stainless steel. Number of place settings: 14 place settings, Noise level: 41 dB, Dishwashing programs: Auto, Glass/Delicate, Eco, Intensive, Quick, Steam, Turbo. Water consumption per cycle: 9.6 L, Energy efficiency scale: A+++ to D, Energy consumption per cycle: 0.83 kWh. Width: 23.6" (600 mm), Depth: 23.5" (598 mm), Height: 33.3" (845 mm). Drying class: A, Annual energy consumption: 237 kWh, Annual water consumption: 2700 L

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.