LG G2 Mini D620R, 4.7", 1 GB, 8 GB, 8 MP, Android 4.4.2, White
LG G2 Mini D620R. Display diagonal: 4.7", Display resolution: 960 x 540 pixels. Processor frequency: 1.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 400. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4.2. Battery capacity: 2440 mAh. Product color: White. Weight: 4.34 oz (123 g)