LG logo

LG CS12AF air conditioner Split system

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117248
Info modified on:
04 Apr 2019, 11:19:00
Short summary description LG CS12AF air conditioner Split system:

LG CS12AF, Split system, 4040 W, 5100 W, 61.7 lbs (28 kg), 19 x 28.2 x 9.06" (483 x 717 x 230 mm), 47 dB

Long summary description LG CS12AF air conditioner Split system:

LG CS12AF. Type: Split system, Cooling capacity in watts (max): 4040 W, Heating capacity in watts (max): 5100 W. Weight: 61.7 lbs (28 kg), Dimensions (WxDxH): 19 x 28.2 x 9.06" (483 x 717 x 230 mm). Noise level: 47 dB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.