LG CM4350, Home audio mini system, Black, 130 W, AM, FM, MP3, WMA, Shuffle
LG CM4350. Type: Home audio mini system, Product color: Black. RMS rated power: 130 W. Supported radio bands: AM, FM. Audio formats supported: MP3, WMA, Playback modes: Shuffle, Recording on: USB. Equalizer modes: Classic, Jazz, Pop, Rock