LG logo

LG CJ87 home audio system 2350 W Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47178
Info modified on:
14 Mar 2024, 19:20:16
Short summary description LG CJ87 home audio system 2350 W Black:

LG CJ87, Black, 1 discs, 2350 W, 6 Ω, 8", AM, FM, PLL

Long summary description LG CJ87 home audio system 2350 W Black:

LG CJ87. Product color: Black, Number of optical discs: 1 discs. RMS rated power: 2350 W, Impedance: 6 Ω, Subwoofer driver diameter (imperial): 8". Supported radio bands: AM, FM, PLL, FM band range: 87.5 - 108 MHz, MW band range: 520 - 1710 kHz. Audio formats supported: MP3, WMA. Equalizer modes: Classic, Jazz, Pop, Rock, Standard

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.