LG CJ65, Home audio mini system, Black, Red, 1 discs, Front, 900 W, FM
LG CJ65. Type: Home audio mini system, Product color: Black, Red, Number of optical discs: 1 discs. Peak Music Power Output (PMPO): 900 W. Supported radio bands: FM. Audio formats supported: MP3, WMA, Disc types supported: CD-R, CD-RW, Playback disc formats: CD audio. Power source: AC, Power consumption (typical): 115 W, Power consumption (standby): 0.5 W