LG CH08, Serial ATA, 4 MB, 48x, 10x, 48x, 16x
LG CH08. Interface: Serial ATA, Drive device, buffer size: 4 MB. CD write speed: 48x, DVD+R write speed: 10x, CD rewrite speed: 48x. CD read speed: 48x, BD-ROM read speed: 8x, DVD+R read speed: 10x. Dimensions (WxDxH): 5.75 x 1.63 x 7.28" (146 x 41.3 x 185 mm), Drive device, transfer rate: 22.16 MB/s