LG logo

LG CH08 Blu-Ray Combo optical disc drive Internal

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36025
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG CH08 Blu-Ray Combo optical disc drive Internal:

LG CH08 Blu-Ray Combo, Serial ATA, 4 MB, 48x, 10x, 48x, 16x

Long summary description LG CH08 Blu-Ray Combo optical disc drive Internal:

LG CH08 Blu-Ray Combo. Interface: Serial ATA, Drive device, buffer size: 4 MB. CD write speed: 48x, DVD+R write speed: 10x, CD rewrite speed: 48x. CD read speed: 48x, BD-ROM read speed: 8x, DVD+R read speed: 10x. Dimensions (WxDxH): 5.75 x 1.63 x 7.28" (146 x 41.3 x 185 mm), Drive device, transfer rate: 22.16 MB/s

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.