LG logo

LG BS275 data projector 22700 ANSI lumens DLP SVGA (800x600) Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48353
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG BS275 data projector 22700 ANSI lumens DLP SVGA (800x600) Gray:

LG BS275, 22700 ANSI lumens, DLP, SVGA (800x600), 36 - 243", 100 - 155.9" (2.54 - 3.96 m), 16.78 million colors

Long summary description LG BS275 data projector 22700 ANSI lumens DLP SVGA (800x600) Gray:

LG BS275. Projector brightness: 22700 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Zoom type: Manual. Analog signal format system: NTSC, NTSC 4.43, PAL, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1400 x 1050 (SXGA+), 1600 x 1200 (UXGA), 640 x 480 (VGA),..., Supported video modes: 1080i, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.