LG BS275, 2700 ANSI lumens, DLP, SVGA (800x600), 2200:1, 36 - 243", 100 - 155.9" (2.54 - 3.96 m)
LG BS275. Projector brightness: 2700 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 3000 h, Lamp power: 180 W. Focus: Manual, Zoom type: Manual. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL L, PAL M, PAL N, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1400 x 1050 (SXGA+), 1600 x 1200 (UXGA), 640 x 480 (VGA),..., Supported video modes: 1080i, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232