LG logo

LG BP740 DVD/Blu-Ray player 3D Black, Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74111
Info modified on:
24 Nov 2020, 19:09:17
Short summary description LG BP740 DVD/Blu-Ray player 3D Black, Silver:

LG BP740, 1080p, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD Master Audio, AVC, AVCHD, DIVX, DIVX HD, H.264, MKV, MPEG2, MPEG4, MPO, MP3, WMA, JPG, Blu-Ray audio, Blu-Ray video, CD audio, CD video

Long summary description LG BP740 DVD/Blu-Ray player 3D Black, Silver:

LG BP740. Supported video modes: 1080p. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD Master Audio. Video formats supported: AVC, AVCHD, DIVX, DIVX HD, H.264, MKV, MPEG2, MPEG4, MPO, Audio formats supported: MP3, WMA, Image formats supported: JPG. Playback disc formats: Blu-Ray audio, Blu-Ray video, CD audio, CD video, Playback disc types: BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc types supported: BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.