LG logo

LG BP630 DVD/Blu-Ray player 3D Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115747
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG BP630 DVD/Blu-Ray player 3D Black:

LG BP630, Full HD, 1080p, 720p, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD Master Audio, 2.0 channels, 3GP, AVCHD, DAT, DIVX, FLV, M4V, MKV, MOV, MP4, MPEG1, MPEG2, MPEG4, TS, VC-1, VOB, WMV, AAC, FLAC, LPCM, MP1, MP2, MP3, WMA

Long summary description LG BP630 DVD/Blu-Ray player 3D Black:

LG BP630. HD type: Full HD, Supported video modes: 1080p, 720p. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD Master Audio, Audio output channels: 2.0 channels. Video formats supported: 3GP, AVCHD, DAT, DIVX, FLV, M4V, MKV, MOV, MP4, MPEG1, MPEG2, MPEG4, TS, VC-1, VOB, WMV, Audio formats supported: AAC, FLAC, LPCM, MP1, MP2, MP3, WMA. Disc types supported: BD, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Power consumption (typical): 12 W, Power consumption (standby): 0.5 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.