LG logo

LG BP325 Blu-Ray player 3D Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96015
Info modified on:
14 Apr 2024, 12:12:14
Short summary description LG BP325 Blu-Ray player 3D Black:

LG BP325, Full HD, 1080p, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, MPEG1, MPEG2, MP3, BD-R, BD-RE, BD-ROM, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-ROM, DVD-RW

Long summary description LG BP325 Blu-Ray player 3D Black:

LG BP325. HD type: Full HD, Supported video modes: 1080p. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS. Video formats supported: MPEG1, MPEG2, Audio formats supported: MP3. Disc types supported: BD-R, BD-RE, BD-ROM, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-ROM, DVD-RW. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 12 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.