LG BN315, 1200 ANSI lumens, DLP, XGA (1024x768), 2500:1, 30 - 300", -15 - 15°
LG BN315. Projector brightness: 1200 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Noise level: 28 dB. Product color: White. Power consumption (typical): 260 W