LG logo

LG BH7430P home cinema system 5.1 channels 1200 W 3D Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88127
Info modified on:
24 Nov 2020, 18:56:28
Short summary description LG BH7430P home cinema system 5.1 channels 1200 W 3D Black:

LG BH7430P, Blu-Ray player, BD-R, BD-RE, BD-ROM, CD, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, 3GP, AVCHD, DIVX, DIVX HD, FLV, H.264, M4V, MKV, MPEG2, MPEG4, RMVB, WMV, 12-bit/148MHz, 5.1 channels, 1200 W

Long summary description LG BH7430P home cinema system 5.1 channels 1200 W 3D Black:

LG BH7430P. Optical disc player type: Blu-Ray player, Disc types supported: BD-R, BD-RE, BD-ROM, CD, CD-RW, DVD, DVD+R, DVD+RW, DVD-R. Video formats supported: 3GP, AVCHD, DIVX, DIVX HD, FLV, H.264, M4V, MKV, MPEG2, MPEG4, RMVB, WMV, Video D/A Converter (DAC): 12-bit/148MHz. Audio output channels: 5.1 channels, RMS rated power: 1200 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, DTS-HD Master Audio. RDS features: CT, PS, PTY, RT. Front speaker type: 1-way, Front speakers RMS power: 392 W, Front speaker peak power: 196 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.