LG logo

LG BH7230BB home cinema system 5.1 channels 1200 W 3D Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66876
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG BH7230BB home cinema system 5.1 channels 1200 W 3D Black:

LG BH7230BB, Blu-Ray player, BD, Blu-Ray audio, Blu-Ray video, CD audio, CD video, 1 discs, 3GP, AVCHD, DIVX, FLV, H.264, M4V, MKV, MPEG2, MPEG4, VC-1, VOB, WMV, 12-bit/148MHz

Long summary description LG BH7230BB home cinema system 5.1 channels 1200 W 3D Black:

LG BH7230BB. Optical disc player type: Blu-Ray player, Disc types supported: BD, Playback disc formats: Blu-Ray audio, Blu-Ray video, CD audio, CD video. Video formats supported: 3GP, AVCHD, DIVX, FLV, H.264, M4V, MKV, MPEG2, MPEG4, VC-1, VOB, WMV, Video D/A Converter (DAC): 12-bit/148MHz, Analog signal format system: NTSC, PAL. Audio output channels: 5.1 channels, RMS rated power: 1200 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, DTS-HD Master Audio. Front speakers RMS power: 196 W. Center speaker RMS power: 196 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.